Strong Hold Products Shop Table With Side Guards T7236SG

Description
This custom shop table has three walled sides with an open front design to make sure things "stay put". A bottom shelf adds extra open storage. Capacity 10000 lbs with 2050 lb shelf capacity.
Description
This custom shop table has three walled sides with an open front design to make sure things "stay put". A bottom shelf adds extra open storage. Capacity 10000 lbs with 2050 lb shelf capacity.

Suppliers

Company
Product
Description
Supplier Links
Shop Table With Side Guards - T7236SG - Strong Hold Products
Louisville, KY, USA
Shop Table With Side Guards
T7236SG
Shop Table With Side Guards T7236SG
This custom shop table has three walled sides with an open front design to make sure things "stay put". A bottom shelf adds extra open storage. Capacity 10000 lbs with 2050 lb shelf capacity.

This custom shop table has three walled sides with an open front design to make sure things "stay put". A bottom shelf adds extra open storage.

Capacity 10000 lbs with 2050 lb shelf capacity.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Workbenches and Workstations (Industrial)
Product Number T7236SG
Product Name Shop Table With Side Guards
Type Assembly or Test Bench
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 1271519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Trolley
Length 23.6 inch (600 mm)
Width 39.4 inch (1000.00 mm)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA32 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 32.0 inch (812.80 mm)
View Details
Anaerobic Workstation - Concept Dual Chamber 1000 - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 95.5 inch (2425.70 mm)
View Details
ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details