Strong Hold Products Small Parts Shop Table T7236-34B-PB

Description
Bin size (34) 4 1/8" w x 7 3/8" d x 3" h. Shelf capacity 2050 lbs
Description
Bin size (34) 4 1/8" w x 7 3/8" d x 3" h. Shelf capacity 2050 lbs

Suppliers

Company
Product
Description
Supplier Links
Small Parts Shop Table - T7236-34B-PB - Strong Hold Products
Louisville, KY, USA
Small Parts Shop Table
T7236-34B-PB
Small Parts Shop Table T7236-34B-PB
Bin size (34) 4 1/8" w x 7 3/8" d x 3" h. Shelf capacity 2050 lbs

Bin size (34) 4 1/8" w x 7 3/8" d x 3" h.

Shelf capacity 2050 lbs

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Workbenches and Workstations (Industrial)
Product Number T7236-34B-PB
Product Name Small Parts Shop Table
Type Assembly or Test Bench
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept 400 - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.4 mm)
Width 1.9 inch (49.30 mm)
View Details
ESD Workshop / ESD Table - lifting-1260-28510 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Workbenches - 1271532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 31.5 inch (800.00 mm)
View Details