Strong Hold Products Service/Utility Cart SC3248-2

Description
Strong Hold's all-purpose carts make mobility of heavy machine parts and tools from shop to assembly areas easy. Uprights are made from 2" x 2" x 1/4" angle, with 12-gauge shelves. The shelves have a 3" lip on all sides to prevent material from slipping off. A handle is provided for steering. The sturdy 6" high swivel casters with 2" wide mold on rubber wheels make maneuvering easy and can withstand a 2000 lb. load. These come available in 2 sizes with 2 and 3 shelves available.
Description
Strong Hold's all-purpose carts make mobility of heavy machine parts and tools from shop to assembly areas easy. Uprights are made from 2" x 2" x 1/4" angle, with 12-gauge shelves. The shelves have a 3" lip on all sides to prevent material from slipping off. A handle is provided for steering. The sturdy 6" high swivel casters with 2" wide mold on rubber wheels make maneuvering easy and can withstand a 2000 lb. load. These come available in 2 sizes with 2 and 3 shelves available.

Suppliers

Company
Product
Description
Supplier Links
Service/Utility Cart - SC3248-2 - Strong Hold Products
Louisville, KY, USA
Service/Utility Cart
SC3248-2
Service/Utility Cart SC3248-2
Strong Hold's all-purpose carts make mobility of heavy machine parts and tools from shop to assembly areas easy. Uprights are made from 2" x 2" x 1/4" angle, with 12-gauge shelves. The shelves have a 3" lip on all sides to prevent material from slipping off. A handle is provided for steering. The sturdy 6" high swivel casters with 2" wide mold on rubber wheels make maneuvering easy and can withstand a 2000 lb. load. These come available in 2 sizes with 2 and 3 shelves available.

Strong Hold's all-purpose carts make mobility of heavy machine parts and tools from shop to assembly areas easy. Uprights are made from 2" x 2" x 1/4" angle, with 12-gauge shelves.

The shelves have a 3" lip on all sides to prevent material from slipping off. A handle is provided for steering.

The sturdy 6" high swivel casters with 2" wide mold on rubber wheels make maneuvering easy and can withstand a 2000 lb. load.

These come available in 2 sizes with 2 and 3 shelves available.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Material Handling Carts and Trucks
Product Number SC3248-2
Product Name Service/Utility Cart
Cart / Truck Type Shelf Cart
Capacity 2000 lbs (907 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 2542634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 10000 lbs (4535 kg)
Length 16 inch (415 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details