Strong Hold's all-purpose carts make mobility of heavy machine parts and tools from shop to assembly areas easy. Uprights are made from 2" x 2" x 1/4" angle, with 12-gauge shelves.
The shelves have a 3" lip on all sides to prevent material from slipping off. A handle is provided for steering.
The sturdy 6" high swivel casters with 2" wide mold on rubber wheels make maneuvering easy and can withstand a 2000 lb. load.
These come available in 2 sizes with 2 and 3 shelves available.
| Strong Hold Products | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | SC2436-2 |
| Product Name | Service/Utility Cart |
| Cart / Truck Type | Shelf Cart |
| Capacity | 2000 lbs (907 kg) |
| Material | Steel |