DC-2436-3-2VS -- TOOL & DIE CART
Strong Hold Products
Tool & Die Cart
DC-2436-3-2VS
Description
OAH: 40"
Shelves: 3
Description
OAH: 40"
Shelves: 3
Technical Specifications
|
Product Category
|
Material Handling Carts and Trucks |
|
Product Number
|
DC-2436-3-2VS |
|
Product Name
|
Tool & Die Cart |
|
Cart / Truck Type
|
Tool and Die Cart
|
|
Material
|
Steel
|
|
Tires
|
Solid
|
Unlock Full Specs
to access all available technical data
Similar Products
Cart / Truck Type
Instrument Cart
Material
Steel
Tires
Solid
View Details
Material
Steel
Length
31 inch (790 mm)
Width
16 inch (405 mm)
View Details
Cart / Truck Type
AGV Cart
Capacity
2000 lbs (907 kg)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details