Enclosed workstation is constructed of 12-gauge steel and includes a full-length maple top. The lower compartment has a full width adjustable shelf for supply storage. Workstations greater than 6? wide require a double shift design consisting of 2 doors each with a locking handle and a shelf.
| Strong Hold Products | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | 93-361-MT |
| Product Name | Cabinet Workbench |
| Type | Assembly or Test Bench |
| Length | 108.0 inch (2743 mm) |
| Width | 36.0 inch (914.40 mm) |
| Height | 37.0 inch (940 mm) |