Strong Hold Products Cabinet Workbench 83-361-MT

Description
Enclosed workstation is constructed of 12-gauge steel and includes a full-length maple top. The lower compartment has a full width adjustable shelf for supply storage. Workstations greater than 6? wide require a double shift design consisting of 2 doors each with a locking handle and a shelf.
Description
Enclosed workstation is constructed of 12-gauge steel and includes a full-length maple top. The lower compartment has a full width adjustable shelf for supply storage. Workstations greater than 6? wide require a double shift design consisting of 2 doors each with a locking handle and a shelf.

Suppliers

Company
Product
Description
Supplier Links
Cabinet Workbench - 83-361-MT - Strong Hold Products
Louisville, KY, USA
Cabinet Workbench
83-361-MT
Cabinet Workbench 83-361-MT
Enclosed workstation is constructed of 12-gauge steel and includes a full-length maple top. The lower compartment has a full width adjustable shelf for supply storage. Workstations greater than 6? wide require a double shift design consisting of 2 doors each with a locking handle and a shelf.

Enclosed workstation is constructed of 12-gauge steel and includes a full-length maple top. The lower compartment has a full width adjustable shelf for supply storage. Workstations greater than 6? wide require a double shift design consisting of 2 doors each with a locking handle and a shelf.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Workbenches and Workstations (Industrial)
Product Number 83-361-MT
Product Name Cabinet Workbench
Type Assembly or Test Bench
Length 96.0 inch (2438 mm)
Width 36.0 inch (914.40 mm)
Height 37.0 inch (940 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 2.2 inch (54.80 mm)
View Details
ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 2724072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 35.4 inch (900 mm)
Height 33.1 inch (840 mm)
Work Surface PaintedSteel; Steel
View Details