This Cabinet is just like our standard floor model cabinets, except 30" deep. When a little more depth is required, these cabinets will meet your needs.
| Strong Hold Products | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 66-304 |
| Product Name | 30" Deep Floor Model Cabinet, 72" x 30" x 72" |
| Use | Commercial; Industrial |
| Type | Shelving Cabinet |
| Features | Heavy Duty |
| Material | Steel |