Strong Hold Products Outdoor Storage Cabinet 46-WP-244

Description
Strong Hold's outdoor cabinets have the ruggedness of our standard cabinet with the weather resistant qualities needed for long term outdoor usage. It has the same construction as our standard floor model unit except this cabinet has a sloped top, a gasket-sealed doorframe, and a rain guard. Red oxide primer with a coat of #95 silver is the standard finish.
Description
Strong Hold's outdoor cabinets have the ruggedness of our standard cabinet with the weather resistant qualities needed for long term outdoor usage. It has the same construction as our standard floor model unit except this cabinet has a sloped top, a gasket-sealed doorframe, and a rain guard. Red oxide primer with a coat of #95 silver is the standard finish.

Suppliers

Company
Product
Description
Supplier Links
Outdoor Storage Cabinet - 46-WP-244 - Strong Hold Products
Louisville, KY, USA
Outdoor Storage Cabinet
46-WP-244
Outdoor Storage Cabinet 46-WP-244
Strong Hold's outdoor cabinets have the ruggedness of our standard cabinet with the weather resistant qualities needed for long term outdoor usage. It has the same construction as our standard floor model unit except this cabinet has a sloped top, a gasket-sealed doorframe, and a rain guard. Red oxide primer with a coat of #95 silver is the standard finish.

Strong Hold's outdoor cabinets have the ruggedness of our standard cabinet with the weather resistant qualities needed for long term outdoor usage. It has the same construction as our standard floor model unit except this cabinet has a sloped top, a gasket-sealed doorframe, and a rain guard. Red oxide primer with a coat of #95 silver is the standard finish.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Cabinets and Casework
Product Number 46-WP-244
Product Name Outdoor Storage Cabinet
Use Commercial; Industrial
Type Shelving Cabinet; Outdoor Storage Cabinet
Features Heavy Duty
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 1340426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 11.42 inch (290 mm)
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details