This cabinet features four shelves on the right hand side and a wardrobe rod with one shelf above it on the left hand side. This cabinet can be made to fit your needs. Also available with a slope top design.
| Strong Hold Products | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 46-LDW-245-SL |
| Product Name | Wardrobe Cabinet with See-Thru Doors, 48" x 24" x 72" |
| Use | Commercial; Industrial |
| Type | Shelving Cabinet; Wardrobe Cabinet |
| Features | Heavy Duty |
| Material | Steel |