Strong Hold Products Lift Up Job Box 453UJB

Description
Strong Hold's heavy duty job box is a work site favorite for securing valuable tools and equipment. The 3-point lock system with the use of a padlock makes it virtually impossible to force or cut open. This unit features 12-gauge steel, all welded construction, removable 14-gauge shelves, concealed hinges and lifting handles. This unit has a raised bottom for easy pickup with forklift and pre-punched holes for optional casters. Gas springs are used for easy opening of the lid.
Description
Strong Hold's heavy duty job box is a work site favorite for securing valuable tools and equipment. The 3-point lock system with the use of a padlock makes it virtually impossible to force or cut open. This unit features 12-gauge steel, all welded construction, removable 14-gauge shelves, concealed hinges and lifting handles. This unit has a raised bottom for easy pickup with forklift and pre-punched holes for optional casters. Gas springs are used for easy opening of the lid.

Suppliers

Company
Product
Description
Supplier Links
Lift Up Job Box - 453UJB - Strong Hold Products
Louisville, KY, USA
Lift Up Job Box
453UJB
Lift Up Job Box 453UJB
Strong Hold's heavy duty job box is a work site favorite for securing valuable tools and equipment. The 3-point lock system with the use of a padlock makes it virtually impossible to force or cut open. This unit features 12-gauge steel, all welded construction, removable 14-gauge shelves, concealed hinges and lifting handles. This unit has a raised bottom for easy pickup with forklift and pre-punched holes for optional casters. Gas springs are used for easy opening of the lid.

Strong Hold's heavy duty job box is a work site favorite for securing valuable tools and equipment. The 3-point lock system with the use of a padlock makes it virtually impossible to force or cut open. This unit features 12-gauge steel, all welded construction, removable 14-gauge shelves, concealed hinges and lifting handles. This unit has a raised bottom for easy pickup with forklift and pre-punched holes for optional casters. Gas springs are used for easy opening of the lid.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Industrial Containers
Product Number 453UJB
Product Name Lift Up Job Box
Container Type Box
Material Steel
Features HeavyDuty
Application General
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Transit Cases - 1247669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 8.27 inch (210 mm)
Width 19.09 inch (485 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details