Strong Hold Products Drawer Mobile Job Storage 45-242-7/5DB-CA

Description
Move your larger tools and organize your smaller tools in this mobile indoor job box. Unit comes with 7 drawers, 2 adjustable shelves and 16 hooks. Available in other sizes. This unit features 7 drawers: (2) 2" high, (2) 3" high, (1) 4" high, (1) 6" high and (1) 10" high.
Description
Move your larger tools and organize your smaller tools in this mobile indoor job box. Unit comes with 7 drawers, 2 adjustable shelves and 16 hooks. Available in other sizes. This unit features 7 drawers: (2) 2" high, (2) 3" high, (1) 4" high, (1) 6" high and (1) 10" high.

Suppliers

Company
Product
Description
Supplier Links
Drawer Mobile Job Storage - 45-242-7/5DB-CA - Strong Hold Products
Louisville, KY, USA
Drawer Mobile Job Storage
45-242-7/5DB-CA
Drawer Mobile Job Storage 45-242-7/5DB-CA
Move your larger tools and organize your smaller tools in this mobile indoor job box. Unit comes with 7 drawers, 2 adjustable shelves and 16 hooks. Available in other sizes. This unit features 7 drawers: (2) 2" high, (2) 3" high, (1) 4" high, (1) 6" high and (1) 10" high.

Move your larger tools and organize your smaller tools in this mobile indoor job box. Unit comes with 7 drawers, 2 adjustable shelves and 16 hooks. Available in other sizes. This unit features 7 drawers: (2) 2" high, (2) 3" high, (1) 4" high, (1) 6" high and (1) 10" high.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Cabinets and Casework
Product Number 45-242-7/5DB-CA
Product Name Drawer Mobile Job Storage
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Features Heavy Duty; Portable
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Drawer Storage - 1271508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Material Steel; Steel
Height 23.62 inch (600 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details