This 12-gauge all-welded corner cabinet eliminates corner clutter. Store those odd shaped tools in this space saving unit, which comes with 4 adjustable 14-gauge shelves, and hasp for padlock. The extra wide door provides access to both sides of the corner shelves.
| Strong Hold Products | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 446-COC-244 |
| Product Name | Corner Cabinet |
| Use | Commercial; Industrial |
| Type | Shelving Cabinet |
| Features | Heavy Duty |
| Material | Steel |