This unit has an adjustable shelf on the right side and six drawers on the left side. Five drawers measure 4" high x 18" wide x 20" deep, and one drawer is 6" high x 18" wide x 20" deep. Also has a vise shelf and a lock guard to add the extra security for your padlock.
Drawer Size (5) 18" w x 20" d x 4" h and (1) 18" w x 20" d x 6" h
| Strong Hold Products | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 4-TC-VS-241-6/5-DBLG |
| Product Name | Lock Guard Cover Cart |
| Cart / Truck Type | Cabinet Cart |
| Capacity | 2000 lbs (907 kg) |
| Material | Steel |
| Tires | Solid |