These wardrobe-style cabinets offer plenty of storage space for tools, long-handled equipment or personal supplies. All units are equipped with (3) 14-gauge shelves, and a hanger rod. The 4-drawer models have 2 drawers 3" high and 2 drawers 4" high. The 7-drawer models have 4 drawers 3" high and 3 drawers 4" high and are 20" deep. The 3-point locking mechanism in the door with a padlock hasp securely stores your valuables. The unit shown on the left features the pegboard door option.
| Strong Hold Products | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 36-W-244-4DB |
| Product Name | Wardrobe Cabinet with 4 Drawers |
| Use | Commercial; Industrial |
| Type | Drawer Cabinet; Shelving Cabinet; Wardrobe Cabinet |
| Features | Heavy Duty |
| Material | Steel |