This 12-gauge all welded storage cabinet comes with 110 yellow bins, an adjustable shelf and 4 drawers, measuring (2) 29" w x 13" d x 3" h, (1) 29" w x 13" d x 4" h and (1) 29" w x 13" d x 6" h. Ball bearing slides provide for smooth opening of drawers. The large bin is 8 1/4 ? w x 14 3/4" d and 7" h and hold up to 60 lbs. The small bin is 4 1/8" w x 7 3/8" d x 3" h and can hold up to 10 lbs. The 7-gauge legs have 3/4" diameter holes for anchoring to the floor.
| Strong Hold Products | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 36-BBS-241-4DB |
| Product Name | Four-Drawer Cabinet with Bins |
| Use | Commercial; Industrial |
| Type | Bin Cabinet; Drawer Cabinet; Shelving Cabinet |
| Features | Heavy Duty |
| Material | Steel |