Strong Hold Products Standard Cabinets with Drawers 36-241-8DB

Description
These cabinets have the functional design and strength that can be used in any industrial environment. The drawers and shelves can handle small parts and bulk storage in 1 unit. Full extension drawers deliver payload capacity of 225 lbs. per drawer. Shelf capacity is up to 1900 lbs. per shelf. Other sizes can be manufactured.
Description
These cabinets have the functional design and strength that can be used in any industrial environment. The drawers and shelves can handle small parts and bulk storage in 1 unit. Full extension drawers deliver payload capacity of 225 lbs. per drawer. Shelf capacity is up to 1900 lbs. per shelf. Other sizes can be manufactured.

Suppliers

Company
Product
Description
Supplier Links
Standard Cabinets with Drawers - 36-241-8DB - Strong Hold Products
Louisville, KY, USA
Standard Cabinets with Drawers
36-241-8DB
Standard Cabinets with Drawers 36-241-8DB
These cabinets have the functional design and strength that can be used in any industrial environment. The drawers and shelves can handle small parts and bulk storage in 1 unit. Full extension drawers deliver payload capacity of 225 lbs. per drawer. Shelf capacity is up to 1900 lbs. per shelf. Other sizes can be manufactured.

These cabinets have the functional design and strength that can be used in any industrial environment. The drawers and shelves can handle small parts and bulk storage in 1 unit. Full extension drawers deliver payload capacity of 225 lbs. per drawer. Shelf capacity is up to 1900 lbs. per shelf. Other sizes can be manufactured.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Cabinets and Casework
Product Number 36-241-8DB
Product Name Standard Cabinets with Drawers
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Features Heavy Duty
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 24.00 inch (610 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details