The ideal cabinet for limited space provides shelf space and small bin storage. Our countertop units can sit on top of or under tables or where height is a concern. The 12-gauge steel all-welded construction gives long service and added security. The bins are 4 1/8" w x 7 3/8" d x 3" h and can hold up to 10 lbs.
| Strong Hold Products | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 33-BS-202 |
| Product Name | Counter Top Bin Door Storage |
| Use | Commercial; Industrial |
| Type | Bin Cabinet; Shelving Cabinet |
| Features | Heavy Duty |
| Material | Steel |