Strong Hold Products Low Rise Mobile Cart 32.3-162CA

Description
This heavy duty 12-gauge all welded constructed cart height is lower than our standard carts so it can be used to transfer parts from conveyors or assembly lines. It contains 2 adjustable shelves and has a 3-point lock system built into the door.
Description
This heavy duty 12-gauge all welded constructed cart height is lower than our standard carts so it can be used to transfer parts from conveyors or assembly lines. It contains 2 adjustable shelves and has a 3-point lock system built into the door.

Suppliers

Company
Product
Description
Supplier Links
Low Rise Mobile Cart - 32.3-162CA - Strong Hold Products
Louisville, KY, USA
Low Rise Mobile Cart
32.3-162CA
Low Rise Mobile Cart 32.3-162CA
This heavy duty 12-gauge all welded constructed cart height is lower than our standard carts so it can be used to transfer parts from conveyors or assembly lines. It contains 2 adjustable shelves and has a 3-point lock system built into the door.

This heavy duty 12-gauge all welded constructed cart height is lower than our standard carts so it can be used to transfer parts from conveyors or assembly lines. It contains 2 adjustable shelves and has a 3-point lock system built into the door.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Material Handling Carts and Trucks
Product Number 32.3-162CA
Product Name Low Rise Mobile Cart
Cart / Truck Type Cabinet Cart
Capacity 2000 lbs (907 kg)
Material Steel
Tires Solid
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 251924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Steel
Length 19 inch (470 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details