Traditional 2 tier slim-line lockers offer 2 areas of storage space while only utilizing 1 single locker space. Each compartment has its own individual door with a built in 3-point locking system. This design is used in schools, health spas, gyms or where short outer garments are worn. Each opening measures 10" w x 32" h and comes with 2 hooks. The all-welded 12-gauge construction will provide years of continuous use. Models greater than 6 foot wide are provided with skid legs.
| Strong Hold Products | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 106-18-2TSL |
| Product Name | Two Tier Slim-Line Locker |
| Use | Commercial; Industrial |
| Type | Locker |
| Features | Heavy Duty |
| Material | Steel |