FABCO Equipment Company, Inc. Gravity Roller Conveyor

Description
Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors and material handling equipment, presents the Fabco Gravity Roller Conveyor, Model F9-GC. Constructed of T304 stainless steel and food grade polymers, the Gravity Roller Conveyor is USDA approved for use in food, meat and poultry, including chicken, turkey, duck, beef and pork processing plants. Specifications: The 2 3/8″ diameter PVC rollers are spaced 6″ on center and feature closed end bearings for reduced contamination and easier cleanup. Features: * Closed End Bearings * PVC rollers * Laser Precision Cut Stainless Steel Frame * Laser Precision Cut Stainless Steel Tubular Leg Assembly (height adjustable) Options: Each Fabco Equipment Company, Inc. Gravity Roller Conveyors stainless steel frame is available in any length. The 2 3/8″ diameter PVC rollers are spaced 6″ on center and feature closed end bearings for reduced contamination and easier cleanup.
Description
Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors and material handling equipment, presents the Fabco Gravity Roller Conveyor, Model F9-GC. Constructed of T304 stainless steel and food grade polymers, the Gravity Roller Conveyor is USDA approved for use in food, meat and poultry, including chicken, turkey, duck, beef and pork processing plants. Specifications: The 2 3/8″ diameter PVC rollers are spaced 6″ on center and feature closed end bearings for reduced contamination and easier cleanup. Features: * Closed End Bearings * PVC rollers * Laser Precision Cut Stainless Steel Frame * Laser Precision Cut Stainless Steel Tubular Leg Assembly (height adjustable) Options: Each Fabco Equipment Company, Inc. Gravity Roller Conveyors stainless steel frame is available in any length. The 2 3/8″ diameter PVC rollers are spaced 6″ on center and feature closed end bearings for reduced contamination and easier cleanup.

Suppliers

Company
Product
Description
Supplier Links
Gravity Roller Conveyor -  - FABCO Equipment Company, Inc.
Albertville, AL, USA
Gravity Roller Conveyor
Gravity Roller Conveyor
Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors and material handling equipment, presents the Fabco Gravity Roller Conveyor, Model F9-GC. Constructed of T304 stainless steel and food grade polymers, the Gravity Roller Conveyor is USDA approved for use in food, meat and poultry, including chicken, turkey, duck, beef and pork processing plants. Specifications: The 2 3/8″ diameter PVC rollers are spaced 6″ on center and feature closed end bearings for reduced contamination and easier cleanup. Features: * Closed End Bearings * PVC rollers * Laser Precision Cut Stainless Steel Frame * Laser Precision Cut Stainless Steel Tubular Leg Assembly (height adjustable) Options: Each Fabco Equipment Company, Inc. Gravity Roller Conveyors stainless steel frame is available in any length. The 2 3/8″ diameter PVC rollers are spaced 6″ on center and feature closed end bearings for reduced contamination and easier cleanup.

Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors and material handling equipment, presents the Fabco Gravity Roller Conveyor, Model F9-GC. Constructed of T304 stainless steel and food grade polymers, the Gravity Roller Conveyor is USDA approved for use in food, meat and poultry, including chicken, turkey, duck, beef and pork processing plants.

Specifications:

The 2 3/8″ diameter PVC rollers are spaced 6″ on center and feature closed end bearings for reduced contamination and easier cleanup.

Features:

* Closed End Bearings
* PVC rollers
* Laser Precision Cut Stainless Steel Frame
* Laser Precision Cut Stainless Steel Tubular Leg Assembly (height adjustable)

Options:

Each Fabco Equipment Company, Inc. Gravity Roller Conveyors stainless steel frame is available in any length. The 2 3/8″ diameter PVC rollers are spaced 6″ on center and feature closed end bearings for reduced contamination and easier cleanup.

Supplier's Site

Technical Specifications

  FABCO Equipment Company, Inc.
Product Category Industrial Conveyors
Product Name Gravity Roller Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Sanitary Flange Line Vac In-line Conveyor -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Lift and Rotate -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 200 lbs (90.7 kg)
View Details
Hydraulic Vertical Reciprocating Conveyors - VCHL-1.5 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 1500 lbs (680 kg)
Speed 16.5 ft/min (8.38 cm/sec)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details