FABCO Equipment Company, Inc. Metering Conveyor F78-MC

Description
Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors and material handling equipment, presents the Fabco Metering Conveyor, Model F78-MC. Constructed of T304 stainless steel and food grade polymers, the Metering Conveyor is USDA approved for use in food, meat and poultry, including chicken, turkey, duck, beef and pork processing plants. Specifications: Each Fabco Equipment Company, Inc. Metering Conveyor and hopper are fully customizable to meet your specific needs and are fitted with either leg adjusters, for fixed operation, or casters, for easy movability. Features: * Fabco Bearings * Intralox 800 Series Plastic Flighted Belting * Laser Precision Cut Stainless Steel Frame and Hopper * Laser Precision Cut Stainless Steel Tubular Leg Assembly (height adjustable) Options: The Metering Conveyor also features a choice of electric or hydraulic drive in painted or stainless steel case and a fixed or variable speed gearbox. Some other options include belt washers and drip pans.
Description
Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors and material handling equipment, presents the Fabco Metering Conveyor, Model F78-MC. Constructed of T304 stainless steel and food grade polymers, the Metering Conveyor is USDA approved for use in food, meat and poultry, including chicken, turkey, duck, beef and pork processing plants. Specifications: Each Fabco Equipment Company, Inc. Metering Conveyor and hopper are fully customizable to meet your specific needs and are fitted with either leg adjusters, for fixed operation, or casters, for easy movability. Features: * Fabco Bearings * Intralox 800 Series Plastic Flighted Belting * Laser Precision Cut Stainless Steel Frame and Hopper * Laser Precision Cut Stainless Steel Tubular Leg Assembly (height adjustable) Options: The Metering Conveyor also features a choice of electric or hydraulic drive in painted or stainless steel case and a fixed or variable speed gearbox. Some other options include belt washers and drip pans.

Suppliers

Company
Product
Description
Supplier Links
Metering Conveyor - F78-MC - FABCO Equipment Company, Inc.
Albertville, AL, USA
Metering Conveyor
F78-MC
Metering Conveyor F78-MC
Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors and material handling equipment, presents the Fabco Metering Conveyor, Model F78-MC. Constructed of T304 stainless steel and food grade polymers, the Metering Conveyor is USDA approved for use in food, meat and poultry, including chicken, turkey, duck, beef and pork processing plants. Specifications: Each Fabco Equipment Company, Inc. Metering Conveyor and hopper are fully customizable to meet your specific needs and are fitted with either leg adjusters, for fixed operation, or casters, for easy movability. Features: * Fabco Bearings * Intralox 800 Series Plastic Flighted Belting * Laser Precision Cut Stainless Steel Frame and Hopper * Laser Precision Cut Stainless Steel Tubular Leg Assembly (height adjustable) Options: The Metering Conveyor also features a choice of electric or hydraulic drive in painted or stainless steel case and a fixed or variable speed gearbox. Some other options include belt washers and drip pans.

Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors and material handling equipment, presents the Fabco Metering Conveyor, Model F78-MC. Constructed of T304 stainless steel and food grade polymers, the Metering Conveyor is USDA approved for use in food, meat and poultry, including chicken, turkey, duck, beef and pork processing plants.

Specifications:

Each Fabco Equipment Company, Inc. Metering Conveyor and hopper are fully customizable to meet your specific needs and are fitted with either leg adjusters, for fixed operation, or casters, for easy movability.

Features:

* Fabco Bearings
* Intralox 800 Series Plastic Flighted Belting
* Laser Precision Cut Stainless Steel Frame and Hopper
* Laser Precision Cut Stainless Steel Tubular Leg Assembly (height adjustable)

Options:

The Metering Conveyor also features a choice of electric or hydraulic drive in painted or stainless steel case and a fixed or variable speed gearbox. Some other options include belt washers and drip pans.

Supplier's Site

Technical Specifications

  FABCO Equipment Company, Inc.
Product Category Industrial Conveyors
Product Number F78-MC
Product Name Metering Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

DualMove Pallet System -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 1255 lbs (569 kg)
View Details
Hydraulic Vertical Reciprocating Conveyors - VSH-2 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 2000 lbs (907 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details
Industrial Vibratory Conveyor - Slipstick® - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details
Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details