FABCO Equipment Company, Inc. Product Storage Conveyor or Storveyor F49-PSC

Description
Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors and material handling equipment, presents the Fabco Product Storage Conveyor or Storveyor, Model F45-PSC. Constructed of T304 stainless steel and food grade polymers, the Fabco Product Storage Conveyor is USDA approved for use in food, meat and poultry processing, bottling and pharmaceutical plants. Specifications: Each Fabco Storveyor has heavy duty plastic belting provide dependable storage for heavy loads. An electric drive in painted or stainless steel case accompanied by a variable speed gearbox allows the Product Storage Conveyor to operate at a speed of 1 to 4 feet per minute. The length and width of the Fabco Storveyor are completely customizable to your specific need. Features: *Fabco Bearings * Heavy Duty Plastic Belting * Laser Precision Cut Stainless Steel Frame * Laser Precision Cut Stainless Steel Tubular Leg Assembly (height adjustable) * Stainless Steel Shafts Options: A choice of electric or hydraulic drive is offered in painted or stainless steel case with a fixed or variable speed gearbox.
Description
Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors and material handling equipment, presents the Fabco Product Storage Conveyor or Storveyor, Model F45-PSC. Constructed of T304 stainless steel and food grade polymers, the Fabco Product Storage Conveyor is USDA approved for use in food, meat and poultry processing, bottling and pharmaceutical plants. Specifications: Each Fabco Storveyor has heavy duty plastic belting provide dependable storage for heavy loads. An electric drive in painted or stainless steel case accompanied by a variable speed gearbox allows the Product Storage Conveyor to operate at a speed of 1 to 4 feet per minute. The length and width of the Fabco Storveyor are completely customizable to your specific need. Features: *Fabco Bearings * Heavy Duty Plastic Belting * Laser Precision Cut Stainless Steel Frame * Laser Precision Cut Stainless Steel Tubular Leg Assembly (height adjustable) * Stainless Steel Shafts Options: A choice of electric or hydraulic drive is offered in painted or stainless steel case with a fixed or variable speed gearbox.

Suppliers

Company
Product
Description
Supplier Links
Product Storage Conveyor or Storveyor - F49-PSC - FABCO Equipment Company, Inc.
Albertville, AL, USA
Product Storage Conveyor or Storveyor
F49-PSC
Product Storage Conveyor or Storveyor F49-PSC
Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors and material handling equipment, presents the Fabco Product Storage Conveyor or Storveyor, Model F45-PSC. Constructed of T304 stainless steel and food grade polymers, the Fabco Product Storage Conveyor is USDA approved for use in food, meat and poultry processing, bottling and pharmaceutical plants. Specifications: Each Fabco Storveyor has heavy duty plastic belting provide dependable storage for heavy loads. An electric drive in painted or stainless steel case accompanied by a variable speed gearbox allows the Product Storage Conveyor to operate at a speed of 1 to 4 feet per minute. The length and width of the Fabco Storveyor are completely customizable to your specific need. Features: *Fabco Bearings * Heavy Duty Plastic Belting * Laser Precision Cut Stainless Steel Frame * Laser Precision Cut Stainless Steel Tubular Leg Assembly (height adjustable) * Stainless Steel Shafts Options: A choice of electric or hydraulic drive is offered in painted or stainless steel case with a fixed or variable speed gearbox.

Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors and material handling equipment, presents the Fabco Product Storage Conveyor or Storveyor, Model F45-PSC. Constructed of T304 stainless steel and food grade polymers, the Fabco Product Storage Conveyor is USDA approved for use in food, meat and poultry processing, bottling and pharmaceutical plants.

Specifications:

Each Fabco Storveyor has heavy duty plastic belting provide dependable storage for heavy loads. An electric drive in painted or stainless steel case accompanied by a variable speed gearbox allows the Product Storage Conveyor to operate at a speed of 1 to 4 feet per minute. The length and width of the Fabco Storveyor are completely customizable to your specific need.

Features:
*Fabco Bearings
* Heavy Duty Plastic Belting
* Laser Precision Cut Stainless Steel Frame
* Laser Precision Cut Stainless Steel Tubular Leg Assembly (height adjustable)
* Stainless Steel Shafts

Options:

A choice of electric or hydraulic drive is offered in painted or stainless steel case with a fixed or variable speed gearbox.

Supplier's Site

Technical Specifications

  FABCO Equipment Company, Inc.
Product Category Industrial Conveyors
Product Number F49-PSC
Product Name Product Storage Conveyor or Storveyor
Unlock Full Specs
to access all available technical data

Similar Products

Slipstick® - Sanitary Horizontal Motion Conveyor - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
Features and Options Sanitary
View Details
FlexMove Stainless Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Load Capacity 43.68 lbs/ft (65 g/mm)
Speed 190 ft/min (96.67 cm/sec)
View Details
Threaded Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Small Vertical Reciprocating Conveyors - PAC-200 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 200 lbs (90.7 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details