FABCO EQUIPMENT COMPANY, INC.
7-DP-2 -- PNEUMATIC CYLINDER
FABCO Equipment Company, Inc.
Pneumatic Cylinder
7-DP-2
Description
FABCO Pneumatics 7-DP-2
Description
FABCO Pneumatics 7-DP-2
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Name
|
Pneumatic Cylinder |
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
2 to 8 inch (50.8 to 203 mm)
Bore Size
0.5000 to 2.5 inch (12.7 to 63.5 mm)
Operating Temperature
-20 to 180 F (-28.89 to 82.22 C)
View Details
Stroke
33.46 inch (850 mm)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter
0.7874 inch (20 mm)
View Details
Stroke
0.5000 inch (12.7 mm)
Rated Load/Force
980 lbs (444 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details