Fab-Tex Filtration Inc. Polyester Singed VB68-1

Description
Available in Acrylic Coated or Standard Polyester felt. All with "Super Seal" snap band tops for a leak-proof seal under high pressure. The Super Seal also prevents bag and cage assemblies from falling into the tank. Stock sizes are 4.7" diameter by 50" long, 60" long and 68" long. Other standard and custom sizes are available. Also available with PTFE coated membrane media for hazardous dust applications where near zero emissions are required.
Description
Available in Acrylic Coated or Standard Polyester felt. All with "Super Seal" snap band tops for a leak-proof seal under high pressure. The Super Seal also prevents bag and cage assemblies from falling into the tank. Stock sizes are 4.7" diameter by 50" long, 60" long and 68" long. Other standard and custom sizes are available. Also available with PTFE coated membrane media for hazardous dust applications where near zero emissions are required.

Suppliers

Company
Product
Description
Supplier Links
Burlington, Ontario, Canada
Polyester Singed
VB68-1
Polyester Singed VB68-1
Available in Acrylic Coated or Standard Polyester felt. All with "Super Seal" snap band tops for a leak-proof seal under high pressure. The Super Seal also prevents bag and cage assemblies from falling into the tank. Stock sizes are 4.7" diameter by 50" long, 60" long and 68" long. Other standard and custom sizes are available. Also available with PTFE coated membrane media for hazardous dust applications where near zero emissions are required.

Available in Acrylic Coated or Standard Polyester felt. All with "Super Seal" snap band tops for a leak-proof seal under high pressure. The Super Seal also prevents bag and cage assemblies from falling into the tank. Stock sizes are 4.7" diameter by 50" long, 60" long and 68" long. Other standard and custom sizes are available. Also available with PTFE coated membrane media for hazardous dust applications where near zero emissions are required.

Supplier's Site

Technical Specifications

  Fab-Tex Filtration Inc.
Product Category Air Filters (industrial)
Product Number VB68-1
Product Name Polyester Singed
Construction Bag Filters
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
HVAC Air Filters - 7302861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 1038 SCFM (1764 m³/hr)
View Details
PP Melt Blown Air Filter Media (SNTM) - HBY-SNTM-10 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Polypropylene (PP)
View Details
Gas filter cell GFC-12 - GFC-12 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details