Fab-Tex Filtration Inc. 5.25" Top Access Pleated Filter Elements ST505745

Description
Fits 5.25" dia. cell plate hole
Description
Fits 5.25" dia. cell plate hole

Suppliers

Company
Product
Description
Supplier Links
5.25
Burlington, Ontario, Canada
5.25" Top Access Pleated Filter Elements
ST505745
5.25" Top Access Pleated Filter Elements ST505745
Fits 5.25" dia. cell plate hole

Fits 5.25" dia. cell plate hole

Supplier's Site

Technical Specifications

  Fab-Tex Filtration Inc.
Product Category Air Filters (industrial)
Product Number ST505745
Product Name 5.25" Top Access Pleated Filter Elements
Features Pleated
Unlock Full Specs
to access all available technical data

Similar Products

Wire Mesh Backed Composite Air Filter Media (WMBM) - HBY-WMBM-15014 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Polypropylene (PP)
View Details
OmniPleat Dust Collector Replacement Filters -  - Camfil
Specs
Construction Cartridge
Media Type Cellulose media
Operating Temperature 160 F (71 C)
View Details
40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details