Fab-Tex Filtration Inc. 5.25" Top Access Pleated Filter Elements ST502245

Description
Fits 5.25" dia. cell plate hole
Description
Fits 5.25" dia. cell plate hole

Suppliers

Company
Product
Description
Supplier Links
5.25
Burlington, Ontario, Canada
5.25" Top Access Pleated Filter Elements
ST502245
5.25" Top Access Pleated Filter Elements ST502245
Fits 5.25" dia. cell plate hole

Fits 5.25" dia. cell plate hole

Supplier's Site

Technical Specifications

  Fab-Tex Filtration Inc.
Product Category Air Filters (industrial)
Product Number ST502245
Product Name 5.25" Top Access Pleated Filter Elements
Features Pleated
Unlock Full Specs
to access all available technical data

Similar Products

Gas filter cell GFC-35 - GFC-35 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details