Fab-Tex Filtration Inc. 5.00" Top Access Pleated Filter Elements ST495745

Description
Fits 5.00" dia. cell plate hole
Description
Fits 5.00" dia. cell plate hole

Suppliers

Company
Product
Description
Supplier Links
5.00
Burlington, Ontario, Canada
5.00" Top Access Pleated Filter Elements
ST495745
5.00" Top Access Pleated Filter Elements ST495745
Fits 5.00" dia. cell plate hole

Fits 5.00" dia. cell plate hole

Supplier's Site

Technical Specifications

  Fab-Tex Filtration Inc.
Product Category Air Filters (industrial)
Product Number ST495745
Product Name 5.00" Top Access Pleated Filter Elements
Features Pleated
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® LEDC Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
Features Replaceable Filter Media
View Details
92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
Gas filter cell GFC-35 - GFC-35 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
Glass Fiber Filter Media (HGFM) - HBY-HGFM-15 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Fiberglass
View Details