Fab-Tex Filtration Inc. Dollinger Blower/Air Intake Filters Dollinger Item # 29-137K5

Description
Reliable and responsive, Fab-Tex Filtration provides an ever-expanding line of replacement Air Intake filter elements for most OEM equipment such as Dollinger, Consler, Endustra, Gardner-Denver, Shawndra Sparks, Sunshine, IFM and Universal. These elements are specifically developed to remove atmospheric dust from the air intake of compressors, blowers and engines. Our elements are carefully engineered to provide maximum air flow while offering high efficiency retention from. 3 to 200 microns. Thanks to our wide range of filter media, available for any installation, you'll find that Fab-Tex is the only supplier you'll need. Blower/Air Intake Elements Heavy duty, rugged construction combined with 10 micron high efficiency media provides the protection required for high powered vacuum truck blowers. The polyester felt media is pleated between two layers of epoxy coated wire mesh to prevent pleat collapse under high pressures as well as maintain consistent air flow. The core and media is then sealed at both ends with urethane. Carbon steel is our standard element construction with stainless steel available for specific applications.
Description
Reliable and responsive, Fab-Tex Filtration provides an ever-expanding line of replacement Air Intake filter elements for most OEM equipment such as Dollinger, Consler, Endustra, Gardner-Denver, Shawndra Sparks, Sunshine, IFM and Universal. These elements are specifically developed to remove atmospheric dust from the air intake of compressors, blowers and engines. Our elements are carefully engineered to provide maximum air flow while offering high efficiency retention from. 3 to 200 microns. Thanks to our wide range of filter media, available for any installation, you'll find that Fab-Tex is the only supplier you'll need. Blower/Air Intake Elements Heavy duty, rugged construction combined with 10 micron high efficiency media provides the protection required for high powered vacuum truck blowers. The polyester felt media is pleated between two layers of epoxy coated wire mesh to prevent pleat collapse under high pressures as well as maintain consistent air flow. The core and media is then sealed at both ends with urethane. Carbon steel is our standard element construction with stainless steel available for specific applications.

Suppliers

Company
Product
Description
Supplier Links
Burlington, Ontario, Canada
Dollinger Blower/Air Intake Filters
Dollinger Item # 29-137K5
Dollinger Blower/Air Intake Filters Dollinger Item # 29-137K5
Reliable and responsive, Fab-Tex Filtration provides an ever-expanding line of replacement Air Intake filter elements for most OEM equipment such as Dollinger, Consler, Endustra, Gardner-Denver, Shawndra Sparks, Sunshine, IFM and Universal. These elements are specifically developed to remove atmospheric dust from the air intake of compressors, blowers and engines. Our elements are carefully engineered to provide maximum air flow while offering high efficiency retention from. 3 to 200 microns. Thanks to our wide range of filter media, available for any installation, you'll find that Fab-Tex is the only supplier you'll need. Blower/Air Intake Elements Heavy duty, rugged construction combined with 10 micron high efficiency media provides the protection required for high powered vacuum truck blowers. The polyester felt media is pleated between two layers of epoxy coated wire mesh to prevent pleat collapse under high pressures as well as maintain consistent air flow. The core and media is then sealed at both ends with urethane. Carbon steel is our standard element construction with stainless steel available for specific applications.

Reliable and responsive, Fab-Tex Filtration provides an ever-expanding line of replacement Air Intake filter elements for most OEM equipment such as Dollinger, Consler, Endustra, Gardner-Denver, Shawndra Sparks, Sunshine, IFM and Universal.
These elements are specifically developed to remove atmospheric dust from the air intake of compressors, blowers and engines. Our elements are carefully engineered to provide maximum air flow while offering high efficiency retention from. 3 to 200 microns. Thanks to our wide range of filter media, available for any installation, you'll find that Fab-Tex is the only supplier you'll need.
Blower/Air Intake Elements
Heavy duty, rugged construction combined with 10 micron high efficiency media provides the protection required for high powered vacuum truck blowers. The polyester felt media is pleated between two layers of epoxy coated wire mesh to prevent pleat collapse under high pressures as well as maintain consistent air flow. The core and media is then sealed at both ends with urethane. Carbon steel is our standard element construction with stainless steel available for specific applications.

Supplier's Site

Technical Specifications

  Fab-Tex Filtration Inc.
Product Category Air Filters (industrial)
Product Number Dollinger Item # 29-137K5
Product Name Dollinger Blower/Air Intake Filters
Height 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly with 30PPI Media - 09250-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
Gas filter cell GFC-35-G - GFC-35-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details