F. Walther Electric Corporation Inlet, Surface, 230V, 16A, 2P+E Way; Current Rating Walther 610306

Description
INLET, SURFACE, 230V, 16A, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product RoHS Compliant: Yes
Description
INLET, SURFACE, 230V, 16A, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inlet, Surface, 230V, 16A, 2P+E Way; Current Rating Walther - 68C6223 - Newark, An Avnet Company
Chicago, IL, United States
Inlet, Surface, 230V, 16A, 2P+E Way; Current Rating Walther
68C6223
Inlet, Surface, 230V, 16A, 2P+E Way; Current Rating Walther 68C6223
INLET, SURFACE, 230V, 16A, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product RoHS Compliant: Yes

INLET, SURFACE, 230V, 16A, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C6223
Product Name Inlet, Surface, 230V, 16A, 2P+E Way; Current Rating Walther
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - CC-A-24-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details