F. Walther Electric Corporation Inlet, Surface, 110V, 16A, 2P+E Way; Current Rating Walther 610304

Description
INLET, SURFACE, 110V, 16A, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet
Description
INLET, SURFACE, 110V, 16A, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet, Surface, 110V, 16A, 2P+E Way; Current Rating Walther - 68C6222 - Newark, An Avnet Company
Chicago, IL, United States
Inlet, Surface, 110V, 16A, 2P+E Way; Current Rating Walther
68C6222
Inlet, Surface, 110V, 16A, 2P+E Way; Current Rating Walther 68C6222
INLET, SURFACE, 110V, 16A, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product RoHS Compliant: Yes

INLET, SURFACE, 110V, 16A, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C6222
Product Name Inlet, Surface, 110V, 16A, 2P+E Way; Current Rating Walther
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details