F. Walther Electric Corporation Inlet, Surface, 400V, 16A, 3P+N+E Way; Current Rating Walther 610

Description
INLET, SURFACE, 400V, 16A, 3P+N+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Description
INLET, SURFACE, 400V, 16A, 3P+N+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inlet, Surface, 400V, 16A, 3P+N+E Way; Current Rating Walther - 68C6219 - Newark, An Avnet Company
Chicago, IL, United States
Inlet, Surface, 400V, 16A, 3P+N+E Way; Current Rating Walther
68C6219
Inlet, Surface, 400V, 16A, 3P+N+E Way; Current Rating Walther 68C6219
INLET, SURFACE, 400V, 16A, 3P+N+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

INLET, SURFACE, 400V, 16A, 3P+N+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C6219
Product Name Inlet, Surface, 400V, 16A, 3P+N+E Way; Current Rating Walther
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details