CONNECTOR, POWER ENTRY, SOCKET, 32A; Current Rating:32A; Voltage Rating VAC:230V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP44 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 68C5560 |
| Product Name | Connector, Power Entry, Socket, 32A; Current Rating Walther |
| Mounting | Panel Mount |