F. Walther Electric Corporation Socket, Panel Mount, 110V, 2P+E Way; Current Rating Walther 430304

Description
SOCKET, PANEL MOUNT, 110V, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Description
SOCKET, PANEL MOUNT, 110V, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, Panel Mount, 110V, 2P+E Way; Current Rating Walther - 68C5559 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Panel Mount, 110V, 2P+E Way; Current Rating Walther
68C5559
Socket, Panel Mount, 110V, 2P+E Way; Current Rating Walther 68C5559
SOCKET, PANEL MOUNT, 110V, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

SOCKET, PANEL MOUNT, 110V, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C5559
Product Name Socket, Panel Mount, 110V, 2P+E Way; Current Rating Walther
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1874/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details