F. Walther Electric Corporation Socket, Panel Mount, 240V, 2P+E Way; Current Rating Walther 410306SW

Description
SOCKET, PANEL MOUNT, 240V, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Black, Blue; IP Rating:IP44; Product RoHS Compliant: Yes
Description
SOCKET, PANEL MOUNT, 240V, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Black, Blue; IP Rating:IP44; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, Panel Mount, 240V, 2P+E Way; Current Rating Walther - 15J6463 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Panel Mount, 240V, 2P+E Way; Current Rating Walther
15J6463
Socket, Panel Mount, 240V, 2P+E Way; Current Rating Walther 15J6463
SOCKET, PANEL MOUNT, 240V, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Black, Blue; IP Rating:IP44; Product RoHS Compliant: Yes

SOCKET, PANEL MOUNT, 240V, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Black, Blue; IP Rating:IP44; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15J6463
Product Name Socket, Panel Mount, 240V, 2P+E Way; Current Rating Walther
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - X221B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details