F. Walther Electric Corporation Socket, Panel Mount, 400V, 3P+N+E Way; Current Rating Walther 410

Description
SOCKET, PANEL MOUNT, 400V, 3P+N+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet
Description
SOCKET, PANEL MOUNT, 400V, 3P+N+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Panel Mount, 400V, 3P+N+E Way; Current Rating Walther - 20J6124 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Panel Mount, 400V, 3P+N+E Way; Current Rating Walther
20J6124
Socket, Panel Mount, 400V, 3P+N+E Way; Current Rating Walther 20J6124
SOCKET, PANEL MOUNT, 400V, 3P+N+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes

SOCKET, PANEL MOUNT, 400V, 3P+N+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20J6124
Product Name Socket, Panel Mount, 400V, 3P+N+E Way; Current Rating Walther
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details