F. Walther Electric Corporation Socket, Free, 400V, 125A, 3P+N+E Way; Current Rating Walther 379

Description
SOCKET, FREE, 400V, 125A, 3P+N+E WAY; Current Rating:125A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SOCKET, FREE, 400V, 125A, 3P+N+E WAY; Current Rating:125A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Free, 400V, 125A, 3P+N+E Way; Current Rating Walther - 20J6116 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Free, 400V, 125A, 3P+N+E Way; Current Rating Walther
20J6116
Socket, Free, 400V, 125A, 3P+N+E Way; Current Rating Walther 20J6116
SOCKET, FREE, 400V, 125A, 3P+N+E WAY; Current Rating:125A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

SOCKET, FREE, 400V, 125A, 3P+N+E WAY; Current Rating:125A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20J6116
Product Name Socket, Free, 400V, 125A, 3P+N+E Way; Current Rating Walther
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details