F. Walther Electric Corporation Power Entry Receptacle, 32A; Current Rating Walther 339306

Description
POWER ENTRY RECEPTACLE, 32A; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP67; Gender:Receptacle RoHS Compliant: Yes
Description
POWER ENTRY RECEPTACLE, 32A; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP67; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Receptacle, 32A; Current Rating Walther - 68C5198 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Receptacle, 32A; Current Rating Walther
68C5198
Power Entry Receptacle, 32A; Current Rating Walther 68C5198
POWER ENTRY RECEPTACLE, 32A; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP67; Gender:Receptacle RoHS Compliant: Yes

POWER ENTRY RECEPTACLE, 32A; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP67; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C5198
Product Name Power Entry Receptacle, 32A; Current Rating Walther
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details