F. Walther Electric Corporation Socket, Free, 110V, 32A, 2P+E Way; Current Rating Walther 330304

Description
SOCKET, FREE, 110V, 32A, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Description
SOCKET, FREE, 110V, 32A, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, Free, 110V, 32A, 2P+E Way is designed for reliable electrical connections in various applications. It has a current rating of 32A and operates at a voltage of 110V. The socket features a 2P+E pin configuration and is suitable for cable mounting. It is constructed with a yellow connector color for easy identification. The product has an IP44 rating, indicating it is splashproof and suitable for use in environments where moisture may be present. The device is RoHS compliant, ensuring it meets environmental standards. This socket is ideal for engineers seeking a robust and compliant solution for their electrical connection needs.

Datasheet Summary
Powered by GS/AI

The Socket, Free, 110V, 32A, 2P+E Way is designed for reliable electrical connections in various applications. It has a current rating of 32A and operates at a voltage of 110V. The socket features a 2P+E pin configuration and is suitable for cable mounting. It is constructed with a yellow connector color for easy identification. The product has an IP44 rating, indicating it is splashproof and suitable for use in environments where moisture may be present. The device is RoHS compliant, ensuring it meets environmental standards. This socket is ideal for engineers seeking a robust and compliant solution for their electrical connection needs.

Suppliers

Company
Product
Description
Supplier Links
Socket, Free, 110V, 32A, 2P+E Way; Current Rating Walther - 68C5185 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Free, 110V, 32A, 2P+E Way; Current Rating Walther
68C5185
Socket, Free, 110V, 32A, 2P+E Way; Current Rating Walther 68C5185
SOCKET, FREE, 110V, 32A, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

SOCKET, FREE, 110V, 32A, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C5185
Product Name Socket, Free, 110V, 32A, 2P+E Way; Current Rating Walther
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 102S05 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7921C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details