SOCKET, FREE, 230V, 16A, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 68C5104 |
| Product Name | Socket, Free, 230V, 16A, 2P+E Way; Current Rating Walther |
| Mounting | Cable Mount |