F. Walther Electric Corporation Connector, Power Entry, Socket, 16A, 230V; Current Rating Walther 315306SW

Description
CONNECTOR, POWER ENTRY, SOCKET, 16A, 230V; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP44 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, SOCKET, 16A, 230V; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP44 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Socket, 16A, 230V; Current Rating Walther - 15J5521 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Socket, 16A, 230V; Current Rating Walther
15J5521
Connector, Power Entry, Socket, 16A, 230V; Current Rating Walther 15J5521
CONNECTOR, POWER ENTRY, SOCKET, 16A, 230V; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP44 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, SOCKET, 16A, 230V; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP44 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15J5521
Product Name Connector, Power Entry, Socket, 16A, 230V; Current Rating Walther
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products