F. Walther Electric Corporation Connector, Power Entry, Receptacle, 16A, 3 Position; Current Rating Walther 310306

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 16A, 3 POSITION; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 16A, 3 POSITION; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 16A, 3 Position; Current Rating Walther - 68C5072 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 16A, 3 Position; Current Rating Walther
68C5072
Connector, Power Entry, Receptacle, 16A, 3 Position; Current Rating Walther 68C5072
CONNECTOR, POWER ENTRY, RECEPTACLE, 16A, 3 POSITION; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 16A, 3 POSITION; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C5072
Product Name Connector, Power Entry, Receptacle, 16A, 3 Position; Current Rating Walther
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
Circular Connector Assemblies - 1124-CKH.M34.SLAG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details
2 suppliers
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
PC Pin, Single Post Connectors - 36-1425-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details