F. Walther Electric Corporation Connector, Power Entry, Receptacle, 16A; Current Rating Walther 310304

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 16A; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP44 RoHS Compliant: Yes
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 16A; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP44 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 16A; Current Rating Walther - 68C5070 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 16A; Current Rating Walther
68C5070
Connector, Power Entry, Receptacle, 16A; Current Rating Walther 68C5070
CONNECTOR, POWER ENTRY, RECEPTACLE, 16A; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP44 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 16A; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP44 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C5070
Product Name Connector, Power Entry, Receptacle, 16A; Current Rating Walther
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details