F. Walther Electric Corporation Plug, Free, 400V, 125A, 3P+N+E Way; Current Rating Walther 279

Description
PLUG, FREE, 400V, 125A, 3P+N+E WAY; Current Rating:125A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product RoHS Compliant: Yes
Datasheet
Description
PLUG, FREE, 400V, 125A, 3P+N+E WAY; Current Rating:125A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Free, 400V, 125A, 3P+N+E Way; Current Rating Walther - 70C0025 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Free, 400V, 125A, 3P+N+E Way; Current Rating Walther
70C0025
Plug, Free, 400V, 125A, 3P+N+E Way; Current Rating Walther 70C0025
PLUG, FREE, 400V, 125A, 3P+N+E WAY; Current Rating:125A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product RoHS Compliant: Yes

PLUG, FREE, 400V, 125A, 3P+N+E WAY; Current Rating:125A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP67; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70C0025
Product Name Plug, Free, 400V, 125A, 3P+N+E Way; Current Rating Walther
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details