F. Walther Electric Corporation Plug, Free, 400V, 63A, 3P+N+E Way; Current Rating Walther 269

Description
PLUG, FREE, 400V, 63A, 3P+N+E WAY; Current Rating:63A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red, White; IP Rating:IP67; Product RoHS Compliant: Yes
Datasheet
Description
PLUG, FREE, 400V, 63A, 3P+N+E WAY; Current Rating:63A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red, White; IP Rating:IP67; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Free, 400V, 63A, 3P+N+E Way; Current Rating Walther - 20J6018 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Free, 400V, 63A, 3P+N+E Way; Current Rating Walther
20J6018
Plug, Free, 400V, 63A, 3P+N+E Way; Current Rating Walther 20J6018
PLUG, FREE, 400V, 63A, 3P+N+E WAY; Current Rating:63A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red, White; IP Rating:IP67; Product RoHS Compliant: Yes

PLUG, FREE, 400V, 63A, 3P+N+E WAY; Current Rating:63A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E; Connector Colour:Red, White; IP Rating:IP67; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20J6018
Product Name Plug, Free, 400V, 63A, 3P+N+E Way; Current Rating Walther
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products