F. Walther Electric Corporation Plug, Free, 400V, 32A, 3P+E Way; Current Rating Walther 239406

Description
PLUG, FREE, 400V, 32A, 3P+E WAY; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:Commando; RoHS Compliant: Yes
Datasheet
Description
PLUG, FREE, 400V, 32A, 3P+E WAY; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:Commando; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Free, 400V, 32A, 3P+E Way; Current Rating Walther - 68C4676 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Free, 400V, 32A, 3P+E Way; Current Rating Walther
68C4676
Plug, Free, 400V, 32A, 3P+E Way; Current Rating Walther 68C4676
PLUG, FREE, 400V, 32A, 3P+E WAY; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:Commando; RoHS Compliant: Yes

PLUG, FREE, 400V, 32A, 3P+E WAY; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:Commando; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C4676
Product Name Plug, Free, 400V, 32A, 3P+E Way; Current Rating Walther
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle SMA Female to SMA Male, Adapter - SALE-9247 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details