F. Walther Electric Corporation Plug, Free, 400V, 32A, 3P+N+E Way; Current Rating Walther 239

Description
PLUG, FREE, 400V, 32A, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:Commando;RoHS Compliant: Yes
Description
PLUG, FREE, 400V, 32A, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:Commando;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, Free, 400V, 32A, 3P+N+E Way; Current Rating Walther - 68C4668 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Free, 400V, 32A, 3P+N+E Way; Current Rating Walther
68C4668
Plug, Free, 400V, 32A, 3P+N+E Way; Current Rating Walther 68C4668
PLUG, FREE, 400V, 32A, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:Commando;RoHS Compliant: Yes

PLUG, FREE, 400V, 32A, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP67; Product Range:Commando;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C4668
Product Name Plug, Free, 400V, 32A, 3P+N+E Way; Current Rating Walther
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Pico-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - SALE-P303 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details