F. Walther Electric Corporation Plug, Free, 400V, 32A, 3P+E Way; Current Rating Walther 230406

Description
PLUG, FREE, 400V, 32A, 3P+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red, White; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
PLUG, FREE, 400V, 32A, 3P+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red, White; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Free, 400V, 32A, 3P+E Way; Current Rating Walther - 68C4470 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Free, 400V, 32A, 3P+E Way; Current Rating Walther
68C4470
Plug, Free, 400V, 32A, 3P+E Way; Current Rating Walther 68C4470
PLUG, FREE, 400V, 32A, 3P+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red, White; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

PLUG, FREE, 400V, 32A, 3P+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red, White; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C4470
Product Name Plug, Free, 400V, 32A, 3P+E Way; Current Rating Walther
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Coaxial Connectors - 2858105 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector
Gender Male / Plug
Geometry Straight
View Details