CONNECTOR, POWER ENTRY, PLUG, 32A; Current Rating:30A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP44; Gender:Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 68C4468 |
| Product Name | Connector, Power Entry, Plug, 32A; Current Rating Walther |
| Gender | Male / Plug |