F. Walther Electric Corporation Plug, Free, 110V, 32A, 2P+E Way; Current Rating Walther 230304

Description
PLUG, FREE, 110V, 32A, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Description
PLUG, FREE, 110V, 32A, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, Free, 110V, 32A, 2P+E Way; Current Rating Walther - 68C4467 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Free, 110V, 32A, 2P+E Way; Current Rating Walther
68C4467
Plug, Free, 110V, 32A, 2P+E Way; Current Rating Walther 68C4467
PLUG, FREE, 110V, 32A, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

PLUG, FREE, 110V, 32A, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C4467
Product Name Plug, Free, 110V, 32A, 2P+E Way; Current Rating Walther
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details